The LM2671N-12/NOPB is a step-down (buck) switching regulator capable of delivering a fixed output voltage of 12V at a maximum load current of 500mA. It operates with a wide input voltage range from 8V to 40V and features high efficiency, achieving up to 96% under optimal conditions. The device includes a 260 kHz fixed frequency internal oscillator, which allows for smaller filter components compared to lower frequency regulators. This regulator is designed with a ±1.5% maximum output voltage tolerance over specified line and load conditions, ensuring reliable performance. It incorporates essential protection features such as thermal shutdown and current limiting, enhancing its robustness in various applications. The LM2671N-12/NOPB is available in an 8-pin PDIP package, making it suitable for straightforward integration into designs with minimal external components required.
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-PDIP -40 to 125
"Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
Switching Regulator, Voltage-mode, 1.25A, 275kHz Switching Freq-Max, DMOS, PDIP8
Switching Regulator, Voltage-mode, 1.25A, 275kHz Switching Freq-Max, DMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1197708-LM2671N-12/N
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LM2671
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Input Voltage MIN: 6.5V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2574-12BWM; LM2574N-012; LM2574N-12;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators Pwr Cnvtr High Eff 500mA SD VTG Reg
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm)
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm)
IC REG BUCK 12V 500MA 8DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2671N-12/NOPB | LM2671N-12/NOPB-ND | LM2671N-12/NOPB | 1197708-LM2671N-12/NOPB | LM2671N-12/NOPB | LM2671N-12/NOPB | LM2671N-12/NOPB |
| Product Name | LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2671N-12/NOPB | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; SOIC,PDIP,WSON | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; PDIP8 | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 37 volts | 12 volts | 12 volts | 12 to ? volts | 12 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |