General Purpose, Gated Oscillator Based, DC/DC Boost Converter 8-VSSOP -40 to 85
Switching Regulator, Voltage-mode, 1.2A, 2000kHz Switching Freq-Max, BICMOS, PDSO8
DC-DC Boost Converter Gated Osc. MSOP8
DC-DC Boost Converter Gated Osc. MSOP8
DC-DC Boost Converter Gated Osc. MSOP8
"Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 018825-LM2623MM/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 14V
Minimum Input Voltage: 0.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC REG BOOST ADJ 2.2A 8VSSOP
Switching Voltage Regulators GEN PURP,GATED OSC DC/DC BOOST CONVRTR
IC REG BOOST ADJ 2.2A 8VSSOP
IC REG BOOST ADJ 2.2A 8VSSOP
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2623MM/NOPB | LM2623MM/NOPB | 5333901P | 5333901 | LM2623MM/NOPBCT-ND | 018825-LM2623MM/NOPB | LM2623MM/NOPB | LM2623MM/NOPB | LM2623MM/NOPB | LM2623MM/NOPB | LM2623MM/NOPB |
| Product Name | LM2623 General Purpose, Gated Oscillator Based, DC/DC Boost Converter | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2623MM/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | Boost | |||||||
| Package Type | Other; VSSOP,WSON | SSOP; Other; VSSOP8 | Other; MSOP | Other; Msop | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||||
| Output Voltage | 1.24 to 14 volts | 1.24 to 14 volts | 1.24 volts | 1.24 volts | 1.24 volts | 1.24 to 14 volts | |||||
| VIN | 0.8000 to 14 volts | 0.8000 to 14 volts | 14 volts | 14 volts | 0.8000 to 14 volts |