Texas Instruments LM2586 SIMPLE SWITCHER 3-Amp Flyback Regulator LM2586T-ADJ/NOPB

Description
SIMPLE SWITCHER 3-Amp Flyback Regulator 7-TO-220 -40 to 125
Request a Quote
Description
SIMPLE SWITCHER 3-Amp Flyback Regulator 7-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2586T-ADJ/NOPB is a 4-V to 40-V, 3-A adjustable-output flyback regulator in a 7-pin TO-220 package, with a body size of 10.1 mm × 8.89 mm. It features current-mode control, an adjustable switching frequency from 100 kHz to 200 kHz, internal soft-start, and external shutdown capability. The device is designed for flyback, boost, and forward converter applications, with an output voltage tolerance of ±4% over specified line and load conditions. It operates from -40°C to 125°C and draws less than 60 μA when shut down.

Datasheet Summary
Powered by GS/AI

The LM2586T-ADJ/NOPB is a 4-V to 40-V, 3-A adjustable-output flyback regulator in a 7-pin TO-220 package, with a body size of 10.1 mm × 8.89 mm. It features current-mode control, an adjustable switching frequency from 100 kHz to 200 kHz, internal soft-start, and external shutdown capability. The device is designed for flyback, boost, and forward converter applications, with an output voltage tolerance of ±4% over specified line and load conditions. It operates from -40°C to 125°C and draws less than 60 μA when shut down.

Suppliers

Company
Product
Description
Supplier Links
LM2586 SIMPLE SWITCHER 3-Amp Flyback Regulator - LM2586T-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM2586 SIMPLE SWITCHER 3-Amp Flyback Regulator
LM2586T-ADJ/NOPB
LM2586 SIMPLE SWITCHER 3-Amp Flyback Regulator LM2586T-ADJ/NOPB
SIMPLE SWITCHER 3-Amp Flyback Regulator 7-TO-220 -40 to 125

SIMPLE SWITCHER 3-Amp Flyback Regulator 7-TO-220 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2586T-ADJ/NOPB - 778762-LM2586T-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2586T-ADJ/NOPB
778762-LM2586T-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2586T-ADJ/NOPB 778762-LM2586T-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778762-LM2586T-ADJ/N OPB Series: SIMPLE SWITCHER Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz ~ 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LM2586-ADJ Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Output Voltage MAX: 60V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2586SX-ADJ; LM2586T-ADJ; LM2586S-ADJ; LM2586SX-ADJ/NOPB; LM2586S-ADJ/NOPB; Introduction Date: May 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778762-LM2586T-ADJ/NOPB
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-7 (Formed Leads)
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz ~ 200kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A (Switch)
Family Name: LM2586-ADJ
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Output Voltage MAX: 60V
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2586SX-ADJ; LM2586T-ADJ; LM2586S-ADJ; LM2586SX-ADJ/NOPB; LM2586S-ADJ/NOPB;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2586T-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2586T-ADJ/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2586T-ADJ/NOPB-ND
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-7 Formed Leads

Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-7 Formed Leads

Buy Now Datasheet
 - LM2586T-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator/Controller , Current-mode, 0.8A, BIPolar, PZIP7

Switching Regulator/Controller, Current-mode, 0.8A, BIPolar, PZIP7

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2586T-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2586T-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2586T-ADJ/NOPB
IC REG MULT CONFIG ADJ 3A TO220

IC REG MULT CONFIG ADJ 3A TO220

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2586T-ADJ/NOPB
Switching Voltage Regulators LM2586T-ADJ/NOPB
Switching Voltage Regulators 3-Amp Flyback Reg

Switching Voltage Regulators 3-Amp Flyback Reg

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2586T-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2586T-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM2586T-ADJ/NOPB
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-7 Formed Leads

Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-7 Formed Leads

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2586T-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2586T-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM2586T-ADJ/NOPB
IC REG MULT CONFG ADJ 3A TO220-7

IC REG MULT CONFG ADJ 3A TO220-7

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2586T-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2586T-ADJ/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2586T-ADJ/NOPB
IC REG MULT CONFG ADJ 3A TO220-7

IC REG MULT CONFG ADJ 3A TO220-7

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2586T-ADJ/NOPB 778762-LM2586T-ADJ/NOPB LM2586T-ADJ/NOPB-ND LM2586T-ADJ/NOPB LM2586T-ADJ/NOPB LM2586T-ADJ/NOPB LM2586T-ADJ/NOPB LM2586T-ADJ/NOPB LM2586T-ADJ/NOPB
Product Name LM2586 SIMPLE SWITCHER 3-Amp Flyback Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2586T-ADJ/NOPB Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost; Boost, Flyback, Forward Converter Boost Buck; Boost
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-7 (Formed Leads) TO-220; Other; TO-220-7 Formed Leads TO-220; Other; TO-220-7 TO-220 TO-220; Other; TO-220-7 Formed Leads TO-220; Other; TO-220-7 Formed Leads
Special Features Enable,Frequency Synchronization Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 60 volts 1.23 volts 1.23 to 60 volts 1.23 volts 1.23 to 60 volts 1.23 volts
VIN 4 to 40 volts 4 volts 4 to 40 volts 4 to 40 volts 40 volts
Unlock Full Specs
to access all available technical data