The LM2671LD-ADJ is a high-efficiency step-down voltage regulator from Texas Instruments, capable of delivering up to 500 mA of output current. It features an adjustable output voltage range from 1.21 V to 37 V, with a maximum output voltage tolerance of ±1.5% under specified conditions. The device operates with a wide input voltage range of 8 V to 40 V and utilizes a fixed internal oscillator frequency of 260 kHz, allowing for smaller external components compared to lower frequency regulators. This regulator is designed for simplicity, requiring only five external components for operation, and is compatible with standard inductors available from various manufacturers. Additional features include thermal shutdown, current limit protection, soft-start functionality, and TTL shutdown capability, which helps in reducing power consumption during standby mode. The LM2671LD-ADJ is available in a 16-pin WSON package and is suitable for applications requiring efficient power conversion, such as in battery-powered devices and as a pre-regulator for linear regulators.
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 16-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 16-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 16-WFDFN Exposed Pad
IC REG BUCK ADJ 500MA 16WSON
Switching Voltage Regulators 8V to 40V, 500mA SIMPLE SWITCHER- buck converter with 5 external components 16-WSON -40 to 125
IC REG BUCK ADJ 500MA 16WSON
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2671LD-ADJ | LM2671LD-ADJTR-ND | LM2671LD-ADJ | LM2671LD-ADJ | LM2671LD-ADJ | LM2671LD-ADJ |
| Product Name | LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; SOIC,PDIP,WSON | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | |||
| Special Features | Enable | |||||
| Output Voltage | 1.23 to 37 volts | 1.21 to 37 volts | 1.21 to 37 volts | 1.21 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |