The LM2592HVS-3.3/NOPB is a 150-kHz, 2-A step-down switching regulator with a fixed 3.3-V output, housed in a 5-pin DDPAK/TO-263 package measuring 10.18 mm × 8.41 mm. It operates over an input voltage range up to 60 V and includes thermal shutdown and current-limit protection. The device supports external shutdown with a typical standby current of 90 µA and maintains a ±4% output voltage tolerance across all line and load conditions.
SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer: Texas Instruments
Win Source Part Number: 1053117-LM2592HVS-3.
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG BUCK 3.3V 2A DDPAK
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Voltage Regulators PWR CONVERTER 150KHz 2A ST-DOWN VLTG REG
IC REG BUCK 3.3V 2A TO263-5
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2592HVS-3.3/NOPB | LM2592HVS-3.3/NOPB-ND | 1053117-LM2592HVS-3.3/NOPB | LM2592HVS-3.3/NOPB | LM2592HVS-3.3/NOPB | LM2592HVS-3.3/NOPB | LM2592HVS-3.3/NOPB |
| Product Name | LM2592HV SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2592HVS-3.3/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 3.3 to 57 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 4.5 to 60 volts | 4.5 to 60 volts | 60 volts | 4.5 to 60 volts |