The LM2653 is a 1.5A high-efficiency synchronous switching regulator designed for battery-powered applications, offering up to 97% efficiency over a load range of 1.5A to 15mA. It operates from a 4V to 14V input voltage and provides an adjustable output voltage from 1.5V to 5.0V with a fixed 300kHz switching frequency. Integrated into a 16-pin TSSOP package, it features current-mode control with patented sensing, shutdown current of 7µA, and comprehensive protection including thermal shutdown, input undervoltage lockout, and output over/undervoltage shutdown. The device supports adjustable soft-start and PGOOD delay, and operates over a junction temperature range of -40°C to +125°C.
1.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 126554-LM2653MTC-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 5V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
1.5A Adj DC/DC Controller, 4-14V In, 97% Eff, 125°C, TSSOP Product overview: LM2653MTC-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 14V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 14V, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2653MTC-ADJ/NO
Switching Regulator, Current-mode, 2.6A, 345kHz Switching Freq-Max, CMOS, PDSO16
"Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A 16-TSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 1.5A 16TSSOP
Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1.5A 16TSSOP
Switching Voltage Regulators 1.5A Hi Eff Sync Switch Reg
IC REG BUCK ADJ 1.5A 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2653MTC-ADJ/NOPB | 126554-LM2653MTC-ADJ/NOPB | 739-LM2653MTC-ADJ/NOPB | LM2653MTC-ADJ/NOPB | LM2653MTC-ADJ/NOPB-ND | LM2653MTC-ADJ/NOPB | LM2653MTC-ADJ/NOPB | LM2653MTC-ADJ/NOPB | LM2653MTC-ADJ/NOPB | 815-LM2653MTC-ADJ/NOPB |
| Product Name | LM2653 1.5A High Efficiency Synchronous Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2653MTC-ADJ/NOPB | 1.5A 14V TSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 1.5A 16TSSOP | |
| Configuration / Function | Buck | Buck | Buck | |||||||
| Package Type | Other; TSSOP | SSOP; Other; 16-TSSOP | Other; TSSOP | SSOP; Other; TSSOP16 | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) | ||
| Special Features | Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||||
| Output Voltage | 1.5 to 5 volts | 1.5 volts | 5 volts | 1.5 to 5 volts | 1.5 to 5 volts | 1.5 volts | 5 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |