1.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125
1.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125 Product overview: LM2653MTCX-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2653MTCX-ADJ/N
"Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 018830-LM2653MTCX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 5V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators 1.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125
IC REG BUCK ADJ 1.5A 16TSSOP
IC REG BUCK ADJ 1.5A 16TSSOP
Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2653MTCX-ADJ/NOPB | 739-LM2653MTCX-ADJ/NOPB | LM2653MTCX-ADJ/NOPB-ND | 018830-LM2653MTCX-ADJ/NOPB | LM2653MTCX-ADJ/NOPB | LM2653MTCX-ADJ/NOPB | LM2653MTCX-ADJ/NOPB | LM2653MTCX-ADJ/NOPB |
| Product Name | LM2653 1.5A High Efficiency Synchronous Switching Regulator | 1.5A TSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2653MTCX-ADJ/NOPB | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; TSSOP | Other; TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Power Good | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.5 to 5 volts | 5 volts | 1.5 to 5 volts | 1.5 volts | 1.5 volts | 1.5 to 5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |