SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 16-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 16-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 16-WFDFN Exposed Pad
Win Source Part Number: 1070502-LM2671LD-ADJ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 500mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Voltage - Output (Max): 37V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.21V
Synchronous Rectifier: No
Package / Case: 16-WFDFN Exposed Pad
Supplier Device Package: 16-WSON (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LM2674LD-ADJ/NOPB; LM2674LDX-5.0; LM2674LD-3.3/NOPB; LM2574DW-ADJR2G; NCV2574DW-ADJR2G; MAX16976AEE/V+LM2671
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-LM2671LD-ADJ/NO
IC REG BUCK ADJ 500MA 16WSON
IC REG BUCK ADJ 500MA 16WSON
Switching Voltage Regulators Pwr Cnvtr High Eff 500mA SD VTG Reg
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 16-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 16-WFDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2671LD-ADJ/NOPB | LM2671LD-ADJ/NOPBCT-ND | 1070502-LM2671LD-ADJ/NOPB | LM2671LD-ADJ/NOPB | LM2671LD-ADJ/NOPB | LM2671LD-ADJ/NOPB | LM2671LD-ADJ/NOPB |
| Product Name | LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; SOIC,PDIP,WSON | Other; 16-WFDFN Exposed Pad | Other; Bulk | Other; 16-WFDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 37 volts | 1.21 to 37 volts | 1.21 volts | 1.21 to 37 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |