SIMPLE SWITCHER 3-Amp Flyback Regulator 7-TO-220 -40 to 125
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-7 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 1197464-LM2586T-ADJ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Output Current: 3A (Switch)
Categories: Integrated Circuits
Supplier Device Package: TO-220-7
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 60V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-7 (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LM2586
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.23V
Switching Frequency: 100kHz ~ 200kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 40V
Switching Voltage Regulators 4V to 40V, 3A Step-Up Wide Vin Flyback Regulator 7-TO-220 -40 to 125
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-7 Formed Leads
IC REG MULT CONFIG ADJ 3A TO220
IC REG MULT CONFG ADJ 3A TO220-7
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2586T-ADJ | LM2586T-ADJ-ND | 1197464-LM2586T-ADJ | LM2586T-ADJ | LM2586T-ADJ | LM2586T-ADJ | LM2586T-ADJ |
| Product Name | LM2586 SIMPLE SWITCHER 3-Amp Flyback Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2586T-ADJ | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost, Flyback, Forward Converter | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 (Formed Leads) | TO-220; Other; TO-220-7 Formed Leads | TO-220 | ||
| Special Features | Enable,Frequency Synchronization | Shutdown (Inhibit) Pin | |||||
| Output Voltage | 1.23 to 60 volts | 1.23 to 60 volts | 60 volts | 1.23 to 60 volts | 1.23 volts | ||
| VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts |