Texas Instruments LM2611 1.4MHz Cuk Converter LM2611AMF

Description
1.4MHz Cuk Converter 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.4MHz Cuk Converter 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2611 1.4MHz Cuk Converter - LM2611AMF - Texas Instruments
Dallas, TX, United States
LM2611 1.4MHz Cuk Converter
LM2611AMF
LM2611 1.4MHz Cuk Converter LM2611AMF
1.4MHz Cuk Converter 5-SOT-23 -40 to 125

1.4MHz Cuk Converter 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMF - 082634-LM2611AMF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMF
082634-LM2611AMF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMF 082634-LM2611AMF
Manufacturer: Texas Instruments Win Source Part Number: 082634-LM2611AMF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 900mA Family Name: LM2611 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): -1.23V Maximum Output Voltage: -22V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LM2611AMFX; LM2611AMF/NOPB; LM2611AMFX/NOPB; Introduction Date: January 01, 2002 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 082634-LM2611AMF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 900mA
Family Name: LM2611
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): -1.23V
Maximum Output Voltage: -22V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LM2611AMFX; LM2611AMF/NOPB; LM2611AMFX/NOPB;
Introduction Date: January 01, 2002
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
1.4MHz 14V -36V SOT-23 Voltage Regulator IC
739-LM2611AMF
1.4MHz 14V -36V SOT-23 Voltage Regulator IC 739-LM2611AMF
1.4MHz Cuk Conv, 2.7-14V In, -36V Out, 1.2A, SOT-23-5 Product overview: LM2611AMF from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 14V, -36V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4MHz, 14V, -36V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2611AMF can be used for catalog matching and distributor lookup.

1.4MHz Cuk Conv, 2.7-14V In, -36V Out, 1.2A, SOT-23-5 Product overview: LM2611AMF from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 14V, -36V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4MHz, 14V, -36V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2611AMF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2611AMFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2611AMFTR-ND
Voltage Regulators - DC DC Switching Regulators LM2611AMFTR-ND
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2611AMF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2611AMF
PMIC - Voltage Regulators - DC DC Switching Regulators LM2611AMF
IC REG CUK ADJ 1.2A SOT23-5

IC REG CUK ADJ 1.2A SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2611AMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2611AMF
Voltage Regulators - DC DC Switching Regulators LM2611AMF
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2611AMF
Switching Voltage Regulators LM2611AMF
Switching Voltage Regulators 1.4MHz Cuk Converter 5-SOT-23 -40 to 125

Switching Voltage Regulators 1.4MHz Cuk Converter 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2611AMF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2611AMF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2611AMF
IC REG CUK ADJ 1.2A SOT23-5

IC REG CUK ADJ 1.2A SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2611AMF 082634-LM2611AMF 739-LM2611AMF LM2611AMFTR-ND LM2611AMF LM2611AMF LM2611AMF LM2611AMF
Product Name LM2611 1.4MHz Cuk Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMF 1.4MHz 14V -36V SOT-23 Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Cuk
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Light Load Efficiency Multiple Outputs; Synchronous Rectification
Output Voltage -1.23 to ? volts 1.23 volts -36 volts -32 to -1.23 volts -1.23 to -32 volts -1.23 volts
VIN 2.7 to 14 volts 14 volts 2.7 to 14 volts 2.7 to 14 volts
Unlock Full Specs
to access all available technical data