SIMPLE SWITCHER 5A Flyback Regulator with Shutdown 7-DDPAK/TO-263 -40 to 125
Switching Regulator, Current-mode, 9.5A, 125kHz Switching Freq-Max, PSSO7
5A Adjustable Flyback Regulator, 4-40V In, 60V Out, TO-263-7 Product overview: LM2588S-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 40V, 60V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2588S-ADJ can be used for catalog matching and distributor lookup.
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG MULT CONFIG ADJ 5A DDPAK
Switching Voltage Regulators 5A Flyback Regulator with Shutdown 7-DDPAK/TO-263 -40 to 125
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2588S-ADJ | LM2588S-ADJ | 739-LM2588S-ADJ | LM2588S-ADJ-ND | LM2588S-ADJ | LM2588S-ADJ | LM2588S-ADJ |
| Product Name | LM2588 SIMPLE SWITCHER 5A Flyback Regulator with Shutdown | 5A 40V 60V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-7 | Other; TO-263-7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | |
| Special Features | Enable,Frequency Synchronization | ||||||
| Output Voltage | 1.23 to 60 volts | 1.23 volts | 1.23 to 60 volts | 1.23 to 60 volts | 1.23 volts | ||
| VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts |