SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 122092-LM2599SX-ADJ/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK ADJ 3A TO263-7
IC REG BUCK ADJ 3A TO263-7
Switching Voltage Regulators Pwr Cnvtr 150KHz 3A SD VTG Reg
IC REG BUCK ADJ 3A DDPAK
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2599SX-ADJ/NOPB | 122092-LM2599SX-ADJ/NOPB | 296-53000-1-ND | LM2599SX-ADJ/NOPB | LM2599SX-ADJ/NOPB | LM2599SX-ADJ/NOPB | LM2599SX-ADJ/NOPB | LM2599SX-ADJ/NOPB |
| Product Name | LM2599 SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2599SX-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | ||
| Special Features | Power Good | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 3.3 to 37 volts | 1.23 volts | 1.23 to 37 volts | 1.23 to 37 volts | 1.23 volts | 1.23 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |