General Purpose, Gated Oscillator Based, DC/DC Boost Converter 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144942-LM2623AMM/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 14V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DC/DC Controller, 2.2A, 2000kHz, 8-Pin SOIC, Industrial Product overview: LM2623AMM/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 2.2A, 2000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Industrial, 2.2A, 2000kHz, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2623AMM/NOPB can be used for catalog matching and distributor lookup.
"Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Switching Voltage Regulators Gen Prp Gated Oscill DC/DC Boost Cnvtr
IC REG BOOST ADJ 2.2A 8VSSOP
IC REG BOOST ADJ 2.2A 8VSSOP
IC REG BOOST ADJ 2.2A 8VSSOP
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2623AMM/NOPB | 144942-LM2623AMM/NOPB | 739-LM2623AMM/NOPB | LM2623AMM/NOPBTR-ND | LM2623AMM/NOPB | LM2623AMM/NOPB | LM2623AMM/NOPB | LM2623AMM/NOPB | LM2623AMM/NOPB |
| Product Name | LM2623 General Purpose, Gated Oscillator Based, DC/DC Boost Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2623AMM/NOPB | Industrial 2.2A 2000kHz SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||||
| Package Type | Other; VSSOP,WSON | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.24 to 14 volts | 1.24 volts | 1.24 to 14 volts | 1.24 volts | 1.24 volts | 1.24 to 14 volts | |||
| VIN | 0.8000 to 14 volts | 14 volts | 0.8000 to 14 volts | 14 volts | 0.8000 to 14 volts |