1.5A High Efficiency Switching Regulator 16-TSSOP -40 to 125
1.5A Adj DC/DC Controller, 14V In, 13V Out, 97% Eff, TSSOP Product overview: LM2651MTC-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 14V, 13V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 14V, 13V, TSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2651MTC-ADJ can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 1.5A 16-TSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 1.5A 16TSSOP
Switching Voltage Regulators 1.5A High Efficiency Switching Regulator 16-TSSOP -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2651MTC-ADJ | 739-LM2651MTC-ADJ | LM2651MTC-ADJ-ND | LM2651MTC-ADJ | LM2651MTC-ADJ | LM2651MTC-ADJ |
| Product Name | LM2651 1.5A High Efficiency Switching Regulator | 1.5A 14V 13V TSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; TSSOP | Other; TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Output Voltage | 3.3 to 13 volts | 13 volts | 1.24 to 13 volts | 1.24 volts | 1.24 to 13 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts |