SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 8-PDIP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 8-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1197723-LM2672N-ADJ/
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2672
Output Voltage: 1.21V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Voltage MAX: 37V
Input Voltage MIN: 6.5V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): MAX16977RAUE+; MAX16977SAUE+T; MAX16963SAUEA/V+T;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Switching Regulator IC Output
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 8-DIP (0.300", 7.62mm)
IC REG BUCK ADJUSTABLE 1A 8DIP
IC REG BUCK ADJ 1A 8DIP
IC REG BUCK ADJUSTABLE 1A 8DIP
Switching Voltage Regulators Pwr Cnvtr High Eff 1A SD VTG Reg
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2672N-ADJ/NOPB | LM2672N-ADJ/NOPB-ND | 1197723-LM2672N-ADJ/NOPB | LM2672N-ADJ/NOPB | LM2672N-ADJ/NOPB | 815-LM2672N-ADJ/NOPB | LM2672N-ADJ/NOPB | LM2672N-ADJ/NOPB | LM2672N-ADJ/NOPB |
| Product Name | LM2672 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2672N-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 1A 8DIP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Package Type | Other; PDIP,SOIC,WSON | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300, 7.62mm) | ||||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 37 volts | 1.21 to 37 volts | 1.21 volts | 1.21 to 37 volts | 37 volts | 1.21 volts | |||
| IOUT | 0.5000 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |