1.5A Switching Regulator with High Efficiency Sleep Mode 16-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 116799-LM26001MXAX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.234V
Maximum Output Voltage: 35V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.234V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.234V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.234V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
1.5A DC/DC Controller, 38V In, 35V Out, 93% Eff, HTSSOP Product overview: LM26001MXAX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 38V, 35V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 38V, 35V, HTSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26001MXAX/NOPB
IC REG BUCK ADJ 1.5A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 1.234V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1.5A 16HTSSOP
Switching Voltage Regulators 1.5A Switching Regulator with High Efficiency Sleep Mode 16-HTSSOP -40 to 125
IC REG BUCK ADJ 1.5A 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM26001MXAX/NOPB | 116799-LM26001MXAX/NOPB | 296-35259-2-ND | 739-LM26001MXAX/NOPB | LM26001MXAX/NOPB | LM26001MXAX/NOPB | LM26001MXAX/NOPB | LM26001MXAX/NOPB | LM26001MXAX/NOPB |
| Product Name | LM26001 1.5A Switching Regulator with High Efficiency Sleep Mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26001MXAX/NOPB | Voltage Regulators - DC DC Switching Regulators | 1.5A 38V 35V HTSSOP Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; HTSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Power Good | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.25 to 35 volts | 1.23 volts | 1.23 to 35 volts | 35 volts | 1.23 to 35 volts | 1.23 volts | 1.23 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |