SIMPLE SWITCHER® Step-Up Voltage Regulator 5-TO-220 -40 to 125
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 082625-LM2577T-ADJ
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Family Name: LM2577
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 15V
Minimum Input Voltage: 3.5V
Alternative Parts (Cross-Reference): LT1109CS8#PBF; LT1109CS8; LT1109CS8#TRPBF;
Introduction Date: April 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
IC REG MULT CONFIG ADJ 3A TO220
IC REG MULT CONFG ADJ 3A TO220-5
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-5
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-5
Switching Voltage Regulators SIMPLE SWITCHER® 3.5V to 40V, 3A Low Component Count Step-Up Regulator 5-TO-220 -40 to 125
LM2577 SIMPLE SWITCHER 3.5V TO 4
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2577T-ADJ | LM2577T-ADJ-ND | 082625-LM2577T-ADJ | LM2577T-ADJ | LM2577T-ADJ | LM2577T-ADJ | LM2577T-ADJ | LM2577T-ADJ | LM2577T-ADJ |
| Product Name | LM2577 SIMPLE SWITCHER® Step-Up Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2577T-ADJ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost, Flyback, Forward Converter | Buck; Boost | |||||
| Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Output Voltage | 1.23 to 15 volts | 1.23 to 60 volts | 1.23 volts | 1.23 volts | 1.23 to 60 volts | 1.23 to 60 volts | 1.23 volts | ||
| VIN | 3.5 to 40 volts | 3.5 to 40 volts | 40 volts | 3.5 to 40 volts | 3.5 to 40 volts | 40 volts | |||
| fsw | 52 kHz | 52 kHz | 52 kHz | 52 kHz | 52 kHz | 52 kHz | 52 kHz | 52 kHz |