The LM2597HVM-5.0/NOPB is a 150-kHz, 0.5-A step-down switching regulator with a fixed 5-V output, packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm. It supports input voltages up to 60 V, features internal frequency compensation, thermal shutdown, and current limiting, and operates over a temperature range of -40 °C to 125 °C. The device includes an error flag output, bias supply pin for improved efficiency, and shutdown/soft-start functionality.
SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features 8-SOIC -40 to 125
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1053147-LM2597HVM-5.
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators pwr Cnvtr 150 kHz 0.5A SD Vtg Reg
IC REG BUCK 5V 500MA 8SOIC
IC REG BUCK 5V 500MA 8SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 5V 500MA 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2597HVM-5.0/NOPB | LM2597HVM-5.0/NOPB-ND | 1053147-LM2597HVM-5.0/NOPB | LM2597HVM-5.0/NOPB | LM2597HVM-5.0/NOPB | LM2597HVM-5.0/NOPB | LM2597HVM-5.0/NOPB | LM2597HVM-5.0/NOPB |
| Product Name | LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2597HVM-5.0/NOPB | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Power Good | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 3.3 to 37 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |