SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197516-LM2592HVT-AD
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 57V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5 Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LM2592
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Switching Frequency: 150kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 60V
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A TO-220-5 Formed Leads
IC REG BUCK ADJ 2A TO220-5
IC REG BUCK ADJ 2A TO220-5
IC REG BUCK ADJ 2A TO220-5
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A TO-220-5 Formed Leads
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A TO-220-5 Formed Leads
Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-TO-220 -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2592HVT-ADJ | 1197516-LM2592HVT-ADJ | LM2592HVT-ADJ-ND | LM2592HVT-ADJ | LM2592HVT-ADJ | LM2592HVT-ADJ | LM2592HVT-ADJ | LM2592HVT-ADJ | LM2592HVT-ADJ |
| Product Name | LM2592HV SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2592HVT-ADJ | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 3.3 to 57 volts | 57 volts | 1.2 to 57 volts | 1.2 volts | 1.2 volts | 1.2 to 57 volts | 1.2 to 57 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 4.5 to 60 volts | 4.5 to 60 volts | 60 volts | 4.5 to 60 volts | 4.5 to 60 volts |