VAST STOCK CO., LIMITED Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Switching Controllers 100KHz Current Mode SMPS PWM | |
| Switching Controllers 14V 55A Intelli- Phase in FC-TQFN 6x6 | |
| Switching Controllers 14V 55A Intelli- Phase in FC-TQFN 6x7 | |
| Switching Controllers 14V,55A Intelli- Phase,3.3V PWM Logic | |
| Switching Controllers 14V,55A Intelli-Phas 5V PWM Logicin 6x6mm | |
| Switching Controllers 26V 12A IntelliPhase | |
| Switching Controllers 26V 25A IntelliPhase | |
| Switching Controllers 36V, 3.5A, Low Iq Synchronous Step-Down Converter | |
| Switching Controllers 40KHz Current Mode SMPS PWM | |
| Switching Controllers 4V-40V Input, Current Mode Synchronous Step-Down Controller, Wettable Flank Package. | |
| Switching Controllers 4V-60V Input, Current Mode Synchronous Step-Down Controller, Wettable Flank Package. | |
| Switching Controllers 4V-60V Input, Current Mode, Synchronous Step-Down Controller | |
| Switching Controllers 5 MP 1/2.5" CMOS Image Sensor | |
| Switching Controllers 60KHz Current Mode SMPS PWM | |
| Switching Controllers 6A, 30V, 420kHz Sync Step-Down w/Gate Driver | |
| Switching Controllers ANA BIAS REGLTR CNTR | |
| Switching Controllers ANA BIAS REGULATOR CNTRLR | |
| Switching Controllers Automotive Grade. 4V-60V Input, Current Mode Synchronous Step-Down Controller | |
| Switching Controllers Automotive Grade.4V-40V Input, Current Mode Synchronous Step-Down Controller | |
| Switching Controllers Automotve Grade. 4V-60V Input, Current Mode Synchronous Step-Down Controller | |
| Switching Controllers Boost PWM Controller with Programmable Frequency,External Soft Start, and Light Load Operation | |
| Switching Controllers Boost PWM Controller | |
| Switching Controllers Dual Fast Turn Off Intellg Rectifier | |
| Switching Controllers Dual Fast Turn-off Intelligent Cntrlr | |
| Switching Controllers Dual Fast Turn-Off Intelligent Rctfr HE | |
| Switching Controllers Dual Fast Turn-off Intelligent Rectifier | |
| Switching Controllers Dual, Fast-Turn Off, Intelligent Rectifier with lower forward voltage in SOIC8 Package | |
| Switching Controllers Dual, Fast-Turn Off, Intelligent Rectifier with lower forward voltage | |
| Switching Controllers ENHANCED OFF-LINE SWITCH | |
| Switching Controllers Fast Turn-off Intelligent Rect | |
| Switching Controllers Fast Turn-Off Intelligent Rectfr | |
| Switching Controllers Fast Turn-off Intelligent Rectifier for LLC Converter | |
| Switching Controllers Fast Turn-off Intelligent Rectifier with CC/CV Control | |
| Switching Controllers Fast Turn-Off Intelligent Rectifier with No Need for Auxiliary Winding | |
| Switching Controllers Fast Turn-off Intelligent Rectifier | |
| Switching Controllers Fast Turn-off, Intelligent Rectifier with Very Low Voltage Forward Regulation | |
| Switching Controllers Fast-Off Intelligent Rectifier Driver | |
| Switching Controllers Fast-off Intelligent Rectifier, Dual | |
| Switching Controllers Fast-off Intelligent Rectifier | |
| Switching Controllers High Volt Switcher Low Pwr SMPS | |
| Switching Controllers High-Efficiency, Dual Fast Turn-Off Intelligent Rectifier, Vfwd 15mV for LLC. | |
| Switching Controllers HV PWM BUCK CONTROLR | |
| Switching Controllers HV SWITCHER FOR LOW POWER | |
| Switching Controllers HV SWITCHER FOR LOW | |
| Switching Controllers HV SWITCHER FOR OFFLINE P | |
| Switching Controllers HV SWITCHER FOR OFFLINE | |
| Switching Controllers Industrial Grade, 4V-60V Input, Current Mode Synchronous Step-Down Controller | |
| Switching Controllers Industrial Grade. 4V-60V Input, Current Mode Synchronous Step-Down Controller | |
| Switching Controllers Industrial Grade.4V-40V Input, Current Mode Synchronous Step-Down Controller | |
| Switching Controllers Low Standby Power Monolithic Switcher | |
| Switching Controllers MONOLTHC SWTCHR SMPS | |
| Switching Controllers NCN49599 ID EVAL KIT | |
| Switching Controllers NCP11367BBABYDBR2G O PN | |
| Switching Controllers NCP11367BBBBYDBR2G O PN | |
| Switching Controllers NCP11367BBDBYDBR2G O PN | |
| Switching Controllers NCP11377BAAYDBR2G OP N | |
| Switching Controllers NCP11377BABYDBR2G OP N | |
| Switching Controllers NRFND,use MP6925 as replacement part | |
| Switching Controllers NRFND: For New Designs, Recommend MP6906 | |
| Switching Controllers NRFND:For New Designs,Recommend MP6902 | |
| Switching Controllers Peak Current Mode Boost PWM Controller with Programmable Frequency,Ext.SS,Lig ht Load Operation | |
| Switching Controllers Peak Current Mode Boost PWM Controller | |
| Switching Controllers POE-PD 13W DC-DC AUX SUPP | |
| Switching Controllers POE-PD 13W DC-DC | |
| Switching Controllers POE-PD 40W DC-DC AUX SUPP | |
| Switching Controllers POE-PD 40W DC-DC | |
| Switching Voltage Regulators .6A 36V 1MHz Step-Down Converter | |
| Switching Voltage Regulators 0.6A 2.3-5.5V Step Down Power Module | |
| Switching Voltage Regulators 1.5A 36V HE Sync Stp Down Conv AEC-Q100 | |
| Switching Voltage Regulators 1.5A 36V HE Synch Step-Down Converter | |
| Switching Voltage Regulators 1.5A 4-36V Step Down Power Module | |
| Switching Voltage Regulators 1.5A, 2MHz, 55V Buck Converter | |
| Switching Voltage Regulators 1.5A, 2MHz, 55V Step-Down Converter | |
| Switching Voltage Regulators 100% Duty Cycle, 4A/21V, 500kHz Step-Down Converter | |
| Switching Voltage Regulators 100V Input, 1A, Step-Down Converter | |
| Switching Voltage Regulators 100V Input, 3.5A, Switching Current Limit Step-Down Converter | |
| Switching Voltage Regulators 100V Input, 500mA, Step-Down Converter | |
| Switching Voltage Regulators 10A 25V 600kHz Sync Step-Dwn w/Gate Drvr | |
| Switching Voltage Regulators 12A,16V,Synchronous buck w/ Adjustable Current Limit, Programmable Frequency and Voltage Tracking | |
| Switching Voltage Regulators 12A,3V-18V,1400kHz Synchronous Step-down Converter with PG and External SS in 3x3 QFN package | |
| Switching Voltage Regulators 150V, 2A Flyback / Forward DC Converter | |
| Switching Voltage Regulators 15W DC/DC for solar applications | |
| Switching Voltage Regulators 16V 21A Synch Boost Converter | |
| Switching Voltage Regulators 16V, 20A DC/DC Power Module | |
| Switching Voltage Regulators 18V 3A Step-Down Regulator Module | |
| Switching Voltage Regulators 18V, 5A, 500kHz, High-Efficiency, Synchronous, Step-Down Converter in 8-Pin TSOT23 | |
| Switching Voltage Regulators 18V, 6A, Synchronous Step-Down Converter with Integrated Telemetry via I2C Interface | |
| Switching Voltage Regulators 19A Sync Boost Converter | |
| Switching Voltage Regulators 2.3V-5.5V Input, 1A Power Module | |
| Switching Voltage Regulators 2.75-6V 2A Low Noise Power Module | |
| Switching Voltage Regulators 2.7V-5.5Vin, 1.2MHz, Dual Channel LCD Bias Supply for Small LCD Panels | |
| Switching Voltage Regulators 2.85-18V,4A,High-Eff iciency,Wide-Input,S ynchronous Buck with Integrated Telemetry via I2C Interface | |
| Switching Voltage Regulators 2.85V to 18V, 12A, High-Efficiency, Synchronous, Step-Down Converter with I2C Interface | |
| Switching Voltage Regulators 20A,16V,Synchronous buck w/ Adjustable Current Limit, Programmable Frequency and Voltage Tracking | |
| Switching Voltage Regulators 21A Synch Boost Converter | |
| Switching Voltage Regulators 26V, 12A, Low IQ, High-Current, Synchronous Buck Converter with 1A LDO and Buffered Reference | |
| Switching Voltage Regulators 26V,10A, High Efficiency, Fast Transient, Synchronous, Buck Converter with adjustable CLM | |
| Switching Voltage Regulators 2A, 2MHz, 55V Step-Down Converter | |
| Switching Voltage Regulators 2A,21V,500kHz Sync Buck | |
| Switching Voltage Regulators 3.5A, 4MHz, 36V Step-Down Converter | |
| Switching Voltage Regulators 30W Flyback-Forward DC-DC Converter | |
| Switching Voltage Regulators 36V, 1.5A Mod, Synch Step-Down Convtr | |
| Switching Voltage Regulators 36V, 1A, Low Iq Synchronous Step-Down Converter. | |
| Switching Voltage Regulators 36V, 2.2A, Low Iq Synchronous Step-Down Converter. | |
| Switching Voltage Regulators 36V, 3.5A, Low Iq Synchronous Step-Down Converter | |
| Switching Voltage Regulators 36V, 3A, Low Iq Synchronous Step-Down Converter. | |
| Switching Voltage Regulators 36V, 3A, Step-Down Converter with Prog Frequency and Single USB Charging Port for Automotive | |
| Switching Voltage Regulators 36V, 5A, High-Efficiency, Fast Transient, Non-Isolated, DC/DC Power Module with Integrated Inductor | |
| Switching Voltage Regulators 36V, 6A, Buck Converter with Dual USB Charging Ports, 135degC load shedding for Automotive | |
| Switching Voltage Regulators 36V, 6A, Buck Converter with Dual USB Charging Ports, EN and Fault Indication, Spread Spectrum | |
| Switching Voltage Regulators 36V, 6A, Buck Converter with Spread Spectrum Option, Dual USB Charging Ports for Automotive | |
| Switching Voltage Regulators 36V, 6A, Buck Converter | |
| Switching Voltage Regulators 36V, 6A, Frequency Programmable, Step-Down Converter with Smart, Dual, USB Charging Ports | |
| Switching Voltage Regulators 36V, 6A, Step Down Converter with Dual USB Charging Ports, Load Shedding Option for Automotive | |
| Switching Voltage Regulators 36V, 6A, Step Down Converter with Dual USB Charging Ports, Type-C and BC1.2 CDP Mode for Automotive | |
| Switching Voltage Regulators 36V, 6A, Step-Down Converter | |
| Switching Voltage Regulators 36V,0.6A low Iq Step-Down Converter with PG and Ext.SS | |
| Switching Voltage Regulators 36V,2.5A,Frequency Selectable,Step-Down Converter with Single USB Charging Port AEC-Q100 Qualified | |
| Switching Voltage Regulators 3A 5.5V Sync Step Down Switcher | |
| Switching Voltage Regulators 3A 55V Boost Conv w/ Progm Switching Freq | |
| Switching Voltage Regulators 3A, 4.5V-55V Input, Frequency Programmable, Fully Integrated Synchronous, Step-Down Converter | |
| Switching Voltage Regulators 3A,4.5V-55V Input,Frequency Programmable,Fully Integrated Synchronous,Step-Dow n Converter | |
| Switching Voltage Regulators 3A,4.5V-55V Input,Frequency Programmable,Synchro nous Step-Down Converter with AEC-Q100 qualified | |
| Switching Voltage Regulators 4.5A, 42V, 420 kHz Step Down | |
| Switching Voltage Regulators 4.5A, 42V, 420 kHz, Step Down | |
| Switching Voltage Regulators 450V, 300mA, Wide Input, Step-Down Regulator | |
| Switching Voltage Regulators 4A 2.8- 5.5V Step Down Power Module | |
| Switching Voltage Regulators 4A/21V, 500kHz Step-Down Converter | |
| Switching Voltage Regulators 550mA, 8V-14V Input LNB-Pwr Supply | |
| Switching Voltage Regulators 55V, 1A non-sync Buck in SOIC | |
| Switching Voltage Regulators 55V, 3A, Step-Down Power Module | |
| Switching Voltage Regulators 5A High Efficient Synchronous Step-Down Switchers with I2C Interface | |
| Switching Voltage Regulators 5A, 36V, Frequency Selectable Step-Down Converter with Smart, Dual USB Charging Ports | |
| Switching Voltage Regulators 5A, 4.5V - 55V Input, Frequency-Programmab le, Fully Integrated, Synchronous, Step-Down Converter | |
| Switching Voltage Regulators 6A, 2.7V-6V, High-Efficiency, Synchronous, Step-Down Switcher with I2C Interface In 2x3mm QFN | |
| Switching Voltage Regulators 6A, 2.7V-6V, High-Efficiency, Synchronous, Step-Down Switcher with I2C Interface | |
| Switching Voltage Regulators 6A, 42V, 420kHz, Step Down | |
| Switching Voltage Regulators 6V 3A Sync StepDown Switch w/IC Inteface | |
| Switching Voltage Regulators 6V Dual PWM Synch Buck Regulator | |
| Switching Voltage Regulators 6V Input, 3.5MHz,1.2A Synchronous Step-Down Converter with Integrated Inductor | |
| Switching Voltage Regulators 6V Input, 3A, ultra-small Module Synchronous Step-Down Converter with Integrated Inductor | |
| Switching Voltage Regulators 6V Input, 4MHz,600mA Synchronous Step-Down Converter with Integrated Inductor | |
| Switching Voltage Regulators 75V,0.3A Synchronous Step-Down Converter with Enable pin | |
| Switching Voltage Regulators 75V,0.3A Synchronous Step-Down Converter | |
| Switching Voltage Regulators 8-14V Input LNBPower Supply and Volt Reg | |
| Switching Voltage Regulators 90V Step-Up Converter with APD Current Monitor | |
| Switching Voltage Regulators Automotive AEC-Q100 Certified 3.5A,4MHz, 36V Buck Converter | |
| Switching Voltage Regulators Automotive AEC-Q100 Certified, 2A, 2MHz, 55V Step-Down Converter | |
| Switching Voltage Regulators Automotive Grade, 1.5A, 36V, Synchronous Step Down Converter, Wettable Flank package. | |
| Switching Voltage Regulators Automotive Grade, 19A, 600kHz, 20V Wide Input Range, Synchronous Boost Converter | |
| Switching Voltage Regulators Automotive Grade, 36V, 3.5A, Low Iq Synchronous Step-Down Converter with Wettable Flank | |
| Switching Voltage Regulators Automotive Grade, 36V, 3.5A, Low Iq Synchronous Step-Down Converter | |
| Switching Voltage Regulators Automotive Grade, 75V,0.3A Synchronous Step-Down Converter with Enable pin | |
| Switching Voltage Regulators Automotive Grade,36V, 1A, Low Iq Synchronous Step-Down Converter with Wettable Flank | |
| Switching Voltage Regulators Automotive Grade,36V, 1A, Low Iq Synchronous Step-Down Converter. | |
| Switching Voltage Regulators Automotive Grade,36V, 2.2A, Low Iq Synchronous Step-Down Converter with Wettable Flank | |
| Switching Voltage Regulators Automotive Grade,36V, 2.2A, Low Iq Synchronous Step-Down Converter. | |
| Switching Voltage Regulators Automotive Grade,36V, 3A, Low Iq Synchronous Step-Down Converter with Wettable Flank | |
| Switching Voltage Regulators Automotive Grade,36V, 3A, Low Iq Synchronous Step-Down Converter. | |
| Switching Voltage Regulators Automotive Grade,3A, 5.5V, 1.2MHz, 40 A IQ, COT Synchronous Step Down Switcher | |
| Switching Voltage Regulators Automotive Grade,75V,0.3A Enable Pin, Synchronous Step-Down Converter with watchdag | |
| Switching Voltage Regulators Automotive Grade,75V,0.3A Synchronous Step-Down Converter with watchdag | |
| Switching Voltage Regulators Automotive Grade,High Efficiency 36V,3A Synchronous Step Down Converter with wettable Flank package | |
| Switching Voltage Regulators Automotive Grade. 36V/0.9A Module, Synchronous Step-Down Converter, Wettable Flank package. | |
| Switching Voltage Regulators Automotive Grade. 36V/1.5A Module, Synchronous Step-Down Converter, Wettable Flank package | |
| Switching Voltage Regulators Automotive Grade. 5.5V, 1A, 2.6MHz, Synchronous, Step-Down Converter | |
| Switching Voltage Regulators Automotive Grade. 5.5V, 2A, 2.6MHz, Synchronous, Step-Down Converter | |
| Switching Voltage Regulators Automotive Grade. 6V, Dual 2A/2A or 3A/1A,Low Quiescent Current,Synchronous Buck with PG and SS | |
| Switching Voltage Regulators Automotive Grade. High Efficiency 1.5A, 36V, 2.2MHz Synchronous Step Down Converter | |
| Switching Voltage Regulators Automotive Grade. WF package, 6V, Dual 1.4A/1.4A or 2A/0.8A,Low Quiescent Current,Synchronous Buck | |
| Switching Voltage Regulators Automotive Grade. WF package, 6V, Dual 2A/2A or 3A/1A,Low Quiescent Current,Synchronous Buck | |
| Switching Voltage Regulators Automotive Grade. WF Package, High Efficiency 1.5A, 36V, 2.2MHz Synchronous Step Down Converter | |
| Switching Voltage Regulators Automotive-Grade 36V, 2MHz, 0.6A Step-Down Converter | |
| Switching Voltage Regulators Bias Regulator w/On Chip Power | |
| Switching Voltage Regulators Current Programmable, CC/CV Synchronous Step-up Converter with Output Disconnect | |
| Switching Voltage Regulators Dual 1A 2.7-6V Stp Down Power Module | |
| Switching Voltage Regulators Dual 2A 2.7-6V Stp Down Power Module | |
| Switching Voltage Regulators Dual 4A Power Module | |
| Switching Voltage Regulators Dual Input, 4-Switch Integrated Buck-Boost Converter with Input ORing and Selection | |
| Switching Voltage Regulators High Effeciency 6A, 24V, 500kHz Synchronous Step-down Converter | |
| Switching Voltage Regulators High Efficiency 1.5A, 36V, 2.2MHz Synchronous Step Down Converter | |
| Switching Voltage Regulators High Efficiency, 6A, 16V, Synchronous Step-dow Converter w/ Adjustable Current Limit | |
| Switching Voltage Regulators High Performance Charge Pump in QFN2x2 package P2P with LTC3204 | |
| Switching Voltage Regulators High-Efficiency, 10A, 17V, 700kHz, Synchronous, Step-Down Converter | |
| Switching Voltage Regulators High-Efficiency, 10A, 17V, Synchronous Step-Down Converter | |
| Switching Voltage Regulators High-Efficiency, 12A, 17V, 700kHz, Synchronous, Step-Down Converter | |
| Switching Voltage Regulators High-Efficiency, 12A, 18V, 700kHz,Synchronous, Step-Down Converter | |
| Switching Voltage Regulators High-Efficiency, 12A, 18V, Synchronous Step-Down Converter with I2C Interface | |
| Switching Voltage Regulators High-Efficiency, 12A, 18V, Synchronous Step-Down Converter | |
| Switching Voltage Regulators High-Efficiency, 8A, 17V, 700kHz, Synchronous, Step-Down Converter | |
| Switching Voltage Regulators Industrial Grade 1.5A, 2MHz, 55V Buck Converter | |
| Switching Voltage Regulators Industrial Grade 3.5A, 4MHz, 36V Buck Converter | |
| Switching Voltage Regulators Industrial Grade 36V, 2MHz, 0.6A Step-Down Converte | |
| Switching Voltage Regulators Industrial Grade, 1.5A/36V 700kHz Buck w/ prog current limit | |
| Switching Voltage Regulators Industrial Grade, 19A, 600kHz, 20V Wide Input Range, Synchronous Boost Converter | |
| Switching Voltage Regulators Industrial Grade, 2.5A, 4MHz, 42V Buck Converter with Programmable Output Current Limit | |
| Switching Voltage Regulators Industrial Grade, 2A, 2MHz, 55V Step-Down Converter | |
| Switching Voltage Regulators Industrial Grade, 3A, 5.5V, 1.2MHz, 40 A IQ, COT Synchronous Step Down Switcher | |
| Switching Voltage Regulators Industrial Grade, 75V,0.3A Synchronous Step-Down Converter | |
| Switching Voltage Regulators Industrial Grade,36V, 1A, Low Iq Synchronous Step-Down Converter. | |
| Switching Voltage Regulators Industrial Grade,36V, 2.2A, Low Iq Synchronous Step-Down Converter. | |
| Switching Voltage Regulators Industrial Grade,36V, 3A, Low Iq Synchronous Step-Down Converter. | |
| Switching Voltage Regulators Industrial Grade,3A,4.5V-55V,Fr equency Programmable,Synchro nous Step-Down Converter | |
| Switching Voltage Regulators Industrial Grade,75V,0.3A Synchronous Step-Down Converter with enable pin | |
| Switching Voltage Regulators Industrial Grade,75V,0.3A Synchronous Step-Down Converter with watchdag | |
| Switching Voltage Regulators Industrial Grade. 36V, 3.5A, Low Iq Synchronous Step-Down Converter AEC-Q100 Qualified | |
| Switching Voltage Regulators Industrial Grade. 5.5V, 1A, 2.6MHz, Synchronous, Step-Down Converter | |
| Switching Voltage Regulators Industrial Grade. 5.5V, 2A, 2.6MHz, Synchronous, Step-Down Converter | |
| Switching Voltage Regulators Industrial Grade. 50V,500mA,1.2MHz,non -sync Buck in a TSOT23-6 | |
| Switching Voltage Regulators Industrial Grade. 6V, Dual 2A/2A or 3A/1A,Low Quiescent Current,Synchronous Buck with PG and SS. | |
| Switching Voltage Regulators Industrial Grade.700kHz/1.3MHz 22Vout Step-Up Converter | |
| Switching Voltage Regulators Industrial-Grade, 1A, 2MHz, 55V Step-Down Converter | |
| Switching Voltage Regulators Integrated DC-DC Cnvtr PWM 3.0W | |
| Switching Voltage Regulators Intelli-Phase Soltn Intgrtd HS/LS FETs | |
| Switching Voltage Regulators Monolithic Flyback Forward DC-DC Conv | |
| Switching Voltage Regulators Monolithic Flyback/Forward DC-DC Converter | |
| Switching Voltage Regulators MPRM 48 VIN 250W | |
| Switching Voltage Regulators MPRM 48 VIN 500W | |
| Switching Voltage Regulators NRFND: For New Designs, Recommend MP2225 | |
| Switching Voltage Regulators NRFND: For New Designs, Recommend MP2325 | |
| Switching Voltage Regulators NRFND: For New Designs, Recommend MP8765 | |
| Switching Voltage Regulators NRFND: For New Designs, Recommend MPQ8633AGLE | |
| Switching Voltage Regulators NRFND:For New Designs,Recommend MPQ4475 | |
| Switching Voltage Regulators NRFND:For New Designs,Recommend MPQ4491 | |
| Switching Voltage Regulators PRM2ASTD704MPLIANT | |
| Switching Voltage Regulators Smart Single USB Charging Port Power Converter for Automotive, AEC-Q100 Qualified | |
| Switching Voltage Regulators Triple Outputs Boost Pls Lin Reg TFT Bias | |
| Switching Voltage Regulators Windowed Watchdog Timer |
| << Prev | Next >> |