SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator with Features 7-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 778777-LM2590HVT-ADJ
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-7 (Formed Leads)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2590HV
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Output Voltage MAX: 57V
Input Voltage MIN: 4.5V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LT3437EFE#PBF; LT3437HFE#TRPBF; LT3437EDD#TR; LT3437EFE#TR;
Introduction Date: December 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-220-7 Formed Leads
IC REG BUCK ADJ 1A TO220-7
IC REG BUCK ADJ 1A TO220-7
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-220-7 Formed Leads
Switching Voltage Regulators Pwr Cnvtr 150KHz 1A SD VTG Reg
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2590HVT-ADJ/NOPB | 778777-LM2590HVT-ADJ/NOPB | LM2590HVT-ADJ/NOPB-ND | LM2590HVT-ADJ/NOPB | LM2590HVT-ADJ/NOPB | LM2590HVT-ADJ/NOPB | LM2590HVT-ADJ/NOPB |
| Product Name | LM2590HV SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator with Features | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2590HVT-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-7 (Formed Leads) | TO-220; Other; TO-220-7 Formed Leads | TO-220 | TO-220; Other; TO-220-7 Formed Leads | ||
| Special Features | Power Good | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 to 57 volts | 1.2 volts | 1.2 to 57 volts | 1.2 volts | 1.2 to 57 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |