5A Flyback Regulator 5-TO-220 -40 to 125
Switching Regulator, Current-mode, 5A, 100kHz Switching Freq-Max, BIPolar, PSFM5
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-220-5 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 1197475-LM2587T-ADJ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Output Current: 5A (Switch)
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 60V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5 Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: LM2587
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.23V
Switching Frequency: 100kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 40V
IC REG MULT CONFIG ADJ 5A TO220
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-220-5 Formed Leads
Switching Voltage Regulators 4V to 40V, 5A Step-Up Wide Vin Flyback Regulator 5-TO-220 -40 to 125
IC REG MULT CONFG ADJ 5A TO220-5
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2587T-ADJ | LM2587T-ADJ | LM2587T-ADJ-ND | 1197475-LM2587T-ADJ | LM2587T-ADJ | LM2587T-ADJ | LM2587T-ADJ | LM2587T-ADJ |
| Product Name | LM2587 5A Flyback Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2587T-ADJ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost, Flyback, Forward Converter | Buck; Boost | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | |
| Output Voltage | 1.23 to 60 volts | 1.23 to 60 volts | 60 volts | 1.23 volts | 1.23 to 60 volts | 1.23 volts | ||
| VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts | 40 volts | ||||
| fsw | 115 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz |