SIMPLE SWITCHER 3-Amp Flyback Regulator 5-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 778757-LM2585T-12/NO
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-5 Formed Leads
Output Type: Fixed
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A (Switch)
Family Name: LM2585
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT1105IN; LT1105CN; LT1105CN8#PBF; LT1105IN8#PBF;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Switching Regulator, Current-mode, 7A, 115kHz Switching Freq-Max, PZFM5
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 3A (Switch) TO-220-5 Formed Leads
IC REG MULT CONFIG 12V 3A TO220
IC REG MULT CONFG 12V 3A TO220-5
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 3A (Switch) TO-220-5 Formed Leads
Switching Voltage Regulators 3-Amp Flyback Reg
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2585T-12/NOPB | 778757-LM2585T-12/NOPB | LM2585T-12/NOPB | LM2585T-12/NOPB-ND | LM2585T-12/NOPB | LM2585T-12/NOPB | LM2585T-12/NOPB | LM2585T-12/NOPB |
| Product Name | LM2585 SIMPLE SWITCHER 3-Amp Flyback Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2585T-12/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost; Boost, Flyback, Forward Converter | Boost | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 1.23 to 60 volts | 12 volts | 12 volts | 12 volts | 12 to ? volts | |||
| VIN | 4 to 40 volts | 4 volts | 4 to 40 volts | 4 to 40 volts | ||||
| fsw | 115 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz |