The LM2670S-3.3/NOPB is a 3A step-down voltage regulator with a fixed 3.3V output, designed for high-efficiency power conversion using external components. It operates from an input voltage range of 8V to 40V and features a fixed switching frequency of 260kHz, with external synchronization capability from 280kHz to 400kHz. The device offers ±2% output voltage tolerance over full line and load conditions, and includes ON/OFF control to reduce standby current to 50µA. It is packaged in a DDPAK/TO-263 (KTW) surface mount format measuring 10.1mm × 15.24mm and supports an operating junction temperature range of -40°C to 125°C. Thermal shutdown and current limiting are integrated for protection.
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Switching Regulator, Voltage-mode, 3A, 400kHz Switching Freq-Max, PSSO7
Manufacturer: Texas Instruments
Win Source Part Number: 1053203-LM2670S-3.3/
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators High Eff 3A SD VTG Reg
IC REG BUCK 3.3V 3A DDPAK
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK 3.3V 3A TO263-7
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2670S-3.3/NOPB | LM2670S-3.3/NOPB-ND | LM2670S-3.3/NOPB | 1053203-LM2670S-3.3/NOPB | LM2670S-3.3/NOPB | LM2670S-3.3/NOPB | LM2670S-3.3/NOPB | LM2670S-3.3/NOPB |
| Product Name | LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2670S-3.3/NOPB | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-7 | DPAK; TO-263; Other; DDPAK/TO-263-7 | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 37 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |