The LM2595S-3.3/NOPB is a 150-kHz, 1-A step-down voltage regulator with a fixed 3.3-V output, housed in a 5-pin DDPAK/TO-263 surface-mount package measuring 10.16 mm by 8.42 mm. It operates with an input voltage up to 40 V, includes thermal shutdown and current-limit protection, and supports TTL shutdown with a typical standby current of 85 μA. The device requires only four external components and is designed for high-efficiency buck conversion with standard inductors. Output voltage tolerance is ±4% over specified line and load conditions.
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator 5-DDPAK/TO-263
Manufacturer: Texas Instruments
Win Source Part Number: 145208-LM2595S-3.3/N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Regulator, Voltage-mode, 2.6A, 173kHz Switching Freq-Max, BIPolar, PSSO5
Switching Regulator, Voltage-mode, 2.6A, 173kHz Switching Freq-Max, BIPolar, PSSO5
IC REG BUCK 3.3V 1A TO263-5
IC REG BUCK 3.3V 1A TO263-5
IC REG BUCK 3.3V 1A DDPAK
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Voltage Regulators 150KHZ 1A STEP-DOWN VLTG REG
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2595S-3.3/NOPB | 145208-LM2595S-3.3/NOPB | LM2595S-3.3/NOPB-ND | LM2595S-3.3/NOPB | LM2595S-3.3/NOPB | LM2595S-3.3/NOPB | LM2595S-3.3/NOPB | LM2595S-3.3/NOPB | LM2595S-3.3/NOPB |
| Product Name | LM2595 SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2595S-3.3/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 3.3 to 37 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4.5 to 40 volts | 40 volts | 4.5 to 40 volts | 40 volts | 4.5 to 40 volts |