The LM2585S-ADJ is a 4-V to 40-V, 3-A adjustable step-up switching regulator in a DDPAK/TO-263 package measuring 10.16 mm by 8.42 mm, designed for flyback, boost, and forward converter applications. It features a 100-kHz fixed switching frequency, internal soft-start, current-mode control, and protection against current limiting, undervoltage lockout, and thermal shutdown. The device supports a system output voltage tolerance of ±4% over specified line and load conditions and operates from -40 °C to 125 °C.
SIMPLE SWITCHER 3-Amp Flyback Regulator 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082626-LM2585S-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 60V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Regulator, Current-mode, 7A, 115kHz Switching Freq-Max, PSSO5
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG MULT CONFG ADJ 3A TO263
IC REG MULT CONFIG ADJ 3A DDPAK
IC REG MULT CONFG ADJ 3A TO263
Switching Voltage Regulators 4V to 40V, 3A Step-Up Wide Vin Flyback Converter 5-DDPAK/TO-263 -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2585S-ADJ | 082626-LM2585S-ADJ | LM2585S-ADJ-ND | LM2585S-ADJ | LM2585S-ADJ | LM2585S-ADJ | LM2585S-ADJ | LM2585S-ADJ | LM2585S-ADJ |
| Product Name | LM2585 SIMPLE SWITCHER 3-Amp Flyback Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2585S-ADJ | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost, Flyback, Forward Converter | Boost | Buck; Boost | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 1.23 to 60 volts | 1.23 volts | 1.23 to 60 volts | 1.23 to 60 volts | 1.23 volts | 1.23 volts | |||
| VIN | 4 to 40 volts | 40 volts | 4 to 40 volts | 4 to 40 volts | 40 volts | ||||
| fsw | 115 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz |