SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features 8-PDIP -40 to 125
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
Switching Regulator, Voltage-mode, 1.4A, 173kHz Switching Freq-Max, BIPolar, PDIP8
Switching Regulator, Voltage-mode, 1.4A, 173kHz Switching Freq-Max, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 778786-LM2597HVN-5.0
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LM2597HV
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Input Voltage MIN: 4.5V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LM2597HVN-5.0; LM2597HVM-5.0; LM2597HVMX-5.0; LM2597HVM-5.0/NOPB;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-DIP (0.300", 7.62mm)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-DIP (0.300", 7.62mm)
IC REG BUCK 5V 500MA 8DIP
Switching Voltage Regulators Pwr Cnvtr 150KHz 0.5A SD VTG Reg
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2597HVN-5.0/NOPB | LM2597HVN-5.0/NOPB-ND | LM2597HVN-5.0/NOPB | 778786-LM2597HVN-5.0/NOPB | LM2597HVN-5.0/NOPB | LM2597HVN-5.0/NOPB | LM2597HVN-5.0/NOPB |
| Product Name | LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2597HVN-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck; Buck | ||||
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; PDIP8 | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Special Features | Power Good | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |