The LM2578AM is a switching regulator in an 8-pin SOIC package, designed for DC-to-DC voltage conversion in buck, boost, and inverting configurations. It operates from a supply voltage of 2V to 40V and supports an output current up to 750 mA with collector and emitter output pins for design flexibility. The device includes an internal 1.0V reference, current limiting, thermal shutdown, and an adjustable switching frequency set by an external capacitor ranging from less than 1 Hz to 100 kHz. The junction temperature range is -40°C to 125°C, and the ambient operating temperature range is -40°C to 85°C. The SOIC package has dimensions of 6.5 mm in length and 5.4 mm in width. The part meets RoHS standards and is lead-free with a Level-1 MSL rating.
Switching Regulator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197440-LM2578AM
Packaging: Tube
Mounting Style: SMD
Function: Step-Up, Step-Down
Topology: Buck, Boost
Output Configuration: Positive or Negative
Output Current: 750mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LM2578
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Switching Frequency: 20kHz
Voltage - Input (Minimum): 2V
Voltage - Input (Maximum): 40V
"Buck, Boost Switching Regulator IC Positive or Negative 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Switching Regulator 8-SOIC -40 to 125 Product overview: LM2578AM from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2578AM can be used for catalog matching and distributor lookup.
Buck, Boost Switching Regulator IC Positive or Negative 1 Output 750mA (Switch) 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators Switching Regulator 8-SOIC -40 to 125
IC REG BUCK BST 750MA 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2578AM | 1197440-LM2578AM | LM2578AM-ND | 739-LM2578AM | LM2578AM | LM2578AM | LM2578AM |
| Product Name | LM2578A Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2578AM | Voltage Regulators - DC DC Switching Regulators | SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck, Boost | Buck | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC N | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Output Voltage | 1 to ? volts | 1 volts | |||||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | ||
| VIN | 2 to 40 volts | 2 to 40 volts | 40 volts | 2 to 40 volts |