Texas Instruments LM2595 SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator LM2595T-3.3/NOPB

Description
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator 5-TO-220
Request a Quote Datasheet
Description
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator 5-TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2595 SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator - LM2595T-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM2595 SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator
LM2595T-3.3/NOPB
LM2595 SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator LM2595T-3.3/NOPB
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator 5-TO-220

SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator 5-TO-220

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2595T-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2595T-3.3/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2595T-3.3/NOPB-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5 Formed Leads

Buy Now Datasheet
 - LM2595T-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 1A, 173kHz Switching Freq-Max, PZFM5

Switching Regulator, Voltage-mode, 1A, 173kHz Switching Freq-Max, PZFM5

Supplier's Site Datasheet
 - LM2595T-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 1A, 173kHz Switching Freq-Max, PZFM5

Switching Regulator, Voltage-mode, 1A, 173kHz Switching Freq-Max, PZFM5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2595T-3.3/NOPB - 1053136-LM2595T-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2595T-3.3/NOPB
1053136-LM2595T-3.3/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2595T-3.3/NOPB 1053136-LM2595T-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053136-LM2595T-3.3/ NOPB Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053136-LM2595T-3.3/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2595T-3.3/NOPB
Switching Voltage Regulators LM2595T-3.3/NOPB
Switching Voltage Regulators Pwr Cnvtr 150KHz 1A SD VTG Reg

Switching Voltage Regulators Pwr Cnvtr 150KHz 1A SD VTG Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2595T-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2595T-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2595T-3.3/NOPB
IC REG BUCK 3.3V 1A TO220-5

IC REG BUCK 3.3V 1A TO220-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2595T-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2595T-3.3/NOPB
Voltage Regulators - DC DC Switching Regulators LM2595T-3.3/NOPB
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5 Formed Leads

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2595T-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2595T-3.3/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2595T-3.3/NOPB
IC REG BUCK 3.3V 1A TO220-5

IC REG BUCK 3.3V 1A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2595T-3.3/NOPB LM2595T-3.3/NOPB-ND LM2595T-3.3/NOPB 1053136-LM2595T-3.3/NOPB LM2595T-3.3/NOPB LM2595T-3.3/NOPB LM2595T-3.3/NOPB LM2595T-3.3/NOPB
Product Name LM2595 SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2595T-3.3/NOPB Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220 TO-220; Other; TO-220-5 Formed Leads
Output Voltage 3.3 to 37 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 4.5 to 40 volts 4.5 to 40 volts 40 volts 4.5 to 40 volts
Unlock Full Specs
to access all available technical data