SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Manufacturer: Texas Instruments
Win Source Part Number: 1197686-LM2670S-ADJ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-7
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LM2670
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.2V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V
Switching Voltage Regulators High Eff 3A SD VTG Reg
IC REG BUCK ADJ 3A TO263-7
SWITCHING REG, VOLTAGE-MODE, 5.4
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
SWITCHING REG, VOLTAGE-MODE, 5.4
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2670S-ADJ | LM2670S-ADJ-ND | 1197686-LM2670S-ADJ | LM2670S-ADJ | LM2670S-ADJ | LM2670S-ADJ | LM2670S-ADJ | LM2670S-ADJ | LM2670S-ADJ |
| Product Name | LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2670S-ADJ | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | DPAK; TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | ||
| Special Features | Enable | ||||||||
| Output Voltage | 1.23 to 37 volts | 1.2 to 37 volts | 37 volts | 1.2 volts | 1.2 to 37 volts | 1.2 to 37 volts | 1.2 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |