The LM2596T-5.0/NOPB is a 3-A step-down switching voltage regulator with a fixed 5-V output, designed for applications requiring simple, high-efficiency power conversion. It is available in a 5-pin TO-220 package measuring 14.986 mm × 10.16 mm. The device operates at a fixed switching frequency of 150 kHz, supports an input voltage range up to 40 V, and includes thermal shutdown and current-limit protection. It requires only four external components and offers ±4% output voltage tolerance over specified line and load conditions. The regulator features TTL shutdown capability and a low standby current of typically 80 μA. It is rated for operation from -40°C to 125°C.
SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-TO-220
Switching Regulator/Controller
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 018818-LM2596T-5.0/N
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Texas Instruments LM2596T-5.0/NOPB
Texas Instruments LM2596T-5.0/NOPB
Texas Instruments LM2596T-5.0/NOPB
IC REG BUCK 5V 3A TO220-5
Switching Voltage Regulators 150 KHZ 3A STEP-DOWN VLTG REG
IC REG BUCK 5V 3A TO220-5
IC REG BUCK 5V 3A TO220-5
IC REG BUCK 5V 3A TO220-5
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2596T-5.0/NOPB | LM2596T-5.0/NOPB | LM2596T-5.0/NOPB-ND | 018818-LM2596T-5.0/NOPB | 5333743P | 9203602 | 5333743 | LM2596T-5.0/NOPB | LM2596T-5.0/NOPB | LM2596T-5.0/NOPB | LM2596T-5.0/NOPB | LM2596T-5.0/NOPB |
| Product Name | LM2596 SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2596T-5.0/NOPB | Switching Regulators | Switching Regulators | Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck; Boost; Buck-Boost | Buck; Boost; Buck-Boost | Buck | ||||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 | TO-220; Other; To-220 | TO-220; Other; To-220 | TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | |||
| Output Voltage | 3.3 to 37 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||||||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 4.5 to 40 volts | 4.5 to 40 volts | 40 volts | 40 volts | 4.5 to 40 volts |