The LM2672M-3.3/NOPB is a 1-A step-down voltage regulator with a fixed 3.3-V output, housed in an 8-pin SOIC package measuring 5.00 mm by 6.20 mm. It operates from an input voltage range of 8 V to 40 V, maintains a maximum output voltage tolerance of ±1.5% over line and load conditions, and switches at a fixed frequency of 260 kHz. The device includes thermal shutdown, current limiting, soft-start, and TTL shutdown capability, and requires only five external components. Efficiency reaches up to 96%. Operating temperature range is -40 °C to 125 °C.
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 130789-LM2672M-3.3/N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Texas Instruments LM2672M-3.3/NOPB
Texas Instruments LM2672M-3.3/NOPB
Texas Instruments LM2672M-3.3/NOPB
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators HIGH EFF 1A STEP- DOWN VLTG REG
IC REG BUCK 3.3V 1A 8SOIC
IC REG BUCK 3.3V 1A 8SOIC
IC REG BUCK 3.3V 1A 8SOIC
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2672M-3.3/NOPB | 130789-LM2672M-3.3/NOPB | 5334055P | 9203630 | 5334055 | LM2672M-3.3/NOPB-ND | LM2672M-3.3/NOPB | LM2672M-3.3/NOPB | LM2672M-3.3/NOPB | LM2672M-3.3/NOPB | LM2672M-3.3/NOPB |
| Product Name | LM2672 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2672M-3.3/NOPB | Switching Regulators | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Boost | Buck; Boost | Buck | Buck | |||||
| Package Type | Other; PDIP,SOIC,WSON | SOIC; Other; 8-SOIC | SOIC; Other; Soic | SOIC; Other; Soic | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||||
| Output Voltage | 1.23 to 37 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||||
| IOUT | 0.5000 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |