Synchronous Step-Down DC/DC Converter 24-SOIC -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 3A 24-SOIC (0.295"", 7.50mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 3A 24-SOIC (0.295"", 7.50mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 3A 24-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 117291-LM2650MX-ADJ/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 90kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-SOIC
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 16V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 7.5A, 370kHz Switching Freq-Max, MOS, PDSO24
IC REG BUCK ADJ 3A 24SOIC
IC REG BUCK ADJUSTABLE 3A 24SOIC
Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 3A 24-SOIC (0.295", 7.50mm Width)
Switching Voltage Regulators Synchronous Step-Down DC/DC Converter 24-SOIC -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2650MX-ADJ/NOPB | 296-35405-1-ND | 117291-LM2650MX-ADJ/NOPB | LM2650MX-ADJ/NOPB | LM2650MX-ADJ/NOPB | LM2650MX-ADJ/NOPB | LM2650MX-ADJ/NOPB | LM2650MX-ADJ/NOPB |
| Product Name | LM2650 Synchronous Step-Down DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2650MX-ADJ/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; SOIC | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC | SOIC; Other; SOIC24 | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | ||
| Output Voltage | 1.5 to 16 volts | 1.5 to 16 volts | 1.5 volts | 1.5 volts | 1.5 to 16 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 4.5 to 18 volts | 4.5 to 18 volts | 18 volts | 4.5 to 18 volts |