The LM26420 is a dual 2-A synchronous step-down DC/DC converter with input voltage ranging from 3 V to 5.5 V and output voltage adjustable from 0.8 V to 4.5 V. It operates at a switching frequency of 2.2 MHz for the X variant and features current-mode PWM control, internal soft start, and independent power good and precision enable for each output. The device meets CISPR 25 Class 5 conducted emissions standards and includes thermal shutdown and overvoltage protection. It is available in a 16-pin WQFN package measuring 4.00 mm × 4.00 mm, with an operating temperature range of -40 °C to 125 °C.
Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator 16-WQFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 877222-LM26420XSQX/N
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LM26420
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38098-6, -296-38098-1-ND, LM26420XSQX, LM26420XSQX-ND, 296-38098-2, 296-38098-1, LM26420XSQX/NOPB-ND
IC REG BUCK ADJ 2A DL 16WQFN
Switching Voltage Regulators Dual 2 A, high-efficiency synchronous DC/DC converter 16-WQFN -40 to 125
IC REG BUCK ADJ 2A DL 16WQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM26420XSQX/NOPB | 296-38098-2-ND | 877222-LM26420XSQX/NOPB | LM26420XSQX/NOPB | LM26420XSQX/NOPB | LM26420XSQX/NOPB | LM26420XSQX/NOPB |
| Product Name | LM26420 Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26420XSQX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; HTSSOP,WQFN | Other; 16-WQFN Exposed Pad | Other; Reel - TR | Other; 16-WQFN Exposed Pad | |||
| Special Features | Power Good | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 4.5 volts | 0.8000 to 4.5 volts | 0.8000 volts | 0.8000 to 4.5 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |