SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 122494-LM2672MX-3.3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK 3.3V 1A 8SOIC
Switching Voltage Regulators SIMPLE SWITCHER® 6.5V to 40V, 1A Low Component Count Step-Down Regulator 8-SOIC -40 to 125
IC REG BUCK 3.3V 1A 8SOIC
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 3.3V 1A 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2672MX-3.3/NOPB | 122494-LM2672MX-3.3/NOPB | 296-35408-2-ND | LM2672MX-3.3/NOPB | LM2672MX-3.3/NOPB | LM2672MX-3.3/NOPB | LM2672MX-3.3/NOPB | LM2672MX-3.3/NOPB |
| Product Name | LM2672 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2672MX-3.3/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC,WSON | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 37 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.5000 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |