3A Step-Down Voltage Regulator with Adjustable Current Limit 14-VSON -40 to 125
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A 14-VDFN Exposed Pad
IC REG BUCK 12V 3A 14VSON
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A 14-VDFN Exposed Pad
IC REG BUCK 12V 3A 14VSON
Switching Voltage Regulators 3A SD VTG Reg w/ Adj Crnt Limit
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2673SD-12/NOPB | 296-LM2673SD-12/NOPBDKR-ND | LM2673SD-12/NOPB | LM2673SD-12/NOPB | LM2673SD-12/NOPB | LM2673SD-12/NOPB |
| Product Name | LM2673 3A Step-Down Voltage Regulator with Adjustable Current Limit | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | |||
| Special Features | Enable | |||||
| Output Voltage | 1.23 to 37 volts | 12 volts | 12 to ? volts | 12 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |