Texas Instruments LM2592HV SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator LM2592HVS-5.0/NOPB

Description
SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2592HVS-5.0/NOPB is a 150-kHz, 2-A step-down switching regulator with a fixed 5-V output, available in a 5-pin DDPAK/TO-263 package measuring 10.18 mm by 8.41 mm. It operates from an input voltage up to 60 V, includes thermal shutdown and current-limit protection, and supports external shutdown with a standby current of 90 μA. The device is rated for operation from -40 °C to 125 °C and complies with RoHS exemptions. Output voltage tolerance is ±4% over all line and load conditions.

Datasheet Summary
Powered by GS/AI

The LM2592HVS-5.0/NOPB is a 150-kHz, 2-A step-down switching regulator with a fixed 5-V output, available in a 5-pin DDPAK/TO-263 package measuring 10.18 mm by 8.41 mm. It operates from an input voltage up to 60 V, includes thermal shutdown and current-limit protection, and supports external shutdown with a standby current of 90 μA. The device is rated for operation from -40 °C to 125 °C and complies with RoHS exemptions. Output voltage tolerance is ±4% over all line and load conditions.

Suppliers

Company
Product
Description
Supplier Links
LM2592HV SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator - LM2592HVS-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM2592HV SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator
LM2592HVS-5.0/NOPB
LM2592HV SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator LM2592HVS-5.0/NOPB
SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125

SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2592HVS-5.0/NOPB - 1053118-LM2592HVS-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2592HVS-5.0/NOPB
1053118-LM2592HVS-5.0/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2592HVS-5.0/NOPB 1053118-LM2592HVS-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053118-LM2592HVS-5. 0/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DDPAK/TO-263-5 Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1053118-LM2592HVS-5.0/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2592HVS-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2592HVS-5.0/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2592HVS-5.0/NOPB-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Switching Regulators - 9203542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9203542
Switching Regulators 9203542
Texas Instruments LM2592HVS-5.0/NOPB

Texas Instruments LM2592HVS-5.0/NOPB

Supplier's Site
Switching Regulators - 5333490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
5333490
Switching Regulators 5333490
Texas Instruments LM2592HVS-5.0/NOPB

Texas Instruments LM2592HVS-5.0/NOPB

Supplier's Site
Switching Regulators - 5333490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
5333490P
Switching Regulators 5333490P
Texas Instruments LM2592HVS-5.0/NOPB

Texas Instruments LM2592HVS-5.0/NOPB

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2592HVS-5.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2592HVS-5.0/NOPB
Voltage Regulators - DC DC Switching Regulators LM2592HVS-5.0/NOPB
IC REG BUCK 5V 2A TO263-5

IC REG BUCK 5V 2A TO263-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2592HVS-5.0/NOPB
Switching Voltage Regulators LM2592HVS-5.0/NOPB
Switching Voltage Regulators PWR CONVERTER 150KHz 2A ST-DOWN VLTG REG

Switching Voltage Regulators PWR CONVERTER 150KHz 2A ST-DOWN VLTG REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2592HVS-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2592HVS-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2592HVS-5.0/NOPB
IC REG BUCK 5V 2A DDPAK

IC REG BUCK 5V 2A DDPAK

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2592HVS-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2592HVS-5.0/NOPB
Voltage Regulators - DC DC Switching Regulators LM2592HVS-5.0/NOPB
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2592HVS-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2592HVS-5.0/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2592HVS-5.0/NOPB
IC REG BUCK 5V 2A TO263-5

IC REG BUCK 5V 2A TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2592HVS-5.0/NOPB 1053118-LM2592HVS-5.0/NOPB LM2592HVS-5.0/NOPB-ND 9203542 5333490P LM2592HVS-5.0/NOPB LM2592HVS-5.0/NOPB LM2592HVS-5.0/NOPB LM2592HVS-5.0/NOPB LM2592HVS-5.0/NOPB
Product Name LM2592HV SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2592HVS-5.0/NOPB Voltage Regulators - DC DC Switching Regulators Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck; Boost; Buck-Boost Buck
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; D2pak (to-263) TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 3.3 to 57 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
VIN 4.5 to 60 volts 60 volts 4.5 to 60 volts 60 volts 4.5 to 60 volts
Unlock Full Specs
to access all available technical data