The LM2596T-ADJ is a 3-A step-down switching regulator with an adjustable output voltage range of 1.2-V to 37-V, operating at a fixed 150-kHz frequency. It is available in a 5-pin TO-220 package with a body size of 14.986 mm × 10.16 mm. The device supports TTL shutdown, includes thermal protection and current limiting, and consumes 80 μA in standby mode. It operates over a temperature range of -40°C to 125°C and requires only four external components.
SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-5 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 1197556-LM2596T-ADJ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5 Formed Leads
Alternative Parts (Cross-Reference): LM2575TV-ADJG; LM2592HVT-ADJ/NOPB; LM2596T-ADJ/NOPB; LM2596T-ADJ;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Family Part Number: LM2596
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Switching Frequency: 150kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 40V
IC REG BUCK ADJ 3A TO220-5
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-5 Formed Leads
IC REG BUCK ADJ 3A TO220-5
IC REG BUCK ADJ 3A TO220-5
Switching Voltage Regulators SIMPLE SWITCHER® 4.5V to 40V, 3A Low Component Count Step-Down Regulator 5-TO-220 -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2596T-ADJ | LM2596T-ADJ-ND | 1197556-LM2596T-ADJ | LM2596T-ADJ | LM2596T-ADJ | LM2596T-ADJ | LM2596T-ADJ | LM2596T-ADJ |
| Product Name | LM2596 SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Electronic Surplus - LM2596T-ADJ | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 3.3 to 37 volts | 1.2 to 37 volts | 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 40 volts |