Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 14-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 14-WFDFN Exposed Pad
Win Source Part Number: 1140102-LM2623QNHLTQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 2.85A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 2MHz
Voltage - Output (Max): 14V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 1.24V
Synchronous Rectifier: No
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM2623QNHLTQ1DKR
Base Product Number: LM2623
IC REG BOOST ADJ 2.85A 14WSON
IC REG BOOST ADJ 2.85A 14WSON
Switching Voltage Regulators Gated-Oscillator-Bas
IC REG BOOST ADJ 2.85A 14WSON
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 14-WFDFN Exposed Pad
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM2623QNHLTQ1CT-ND | 1140102-LM2623QNHLTQ1 | LM2623QNHLTQ1 | LM2623QNHLTQ1 | LM2623QNHLTQ1 | LM2623QNHLTQ1 | LM2623QNHLTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 14-WFDFN Exposed Pad | Other; Tape & Reel | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | |||
| Output Voltage | 1.24 to 14 volts | 1.24 volts | 1.24 volts | 1.24 to 14 volts | |||
| IOUT | 2.85 amps | 2.85 amps | 2.85 amps | 2.85 amps | 2.85 amps |