XP Power DC DC Converters STS1024S15

Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 18V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4719-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4719-ND
DC DC Converters 1470-4719-ND
Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 18V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power - 69AC3312 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power
69AC3312
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power 69AC3312
DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4719-ND 69AC3312
Product Name DC DC Converters Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details