XP Power DC DC Converters STH0548S7V2

Description
Non-Isolated PoL Module DC DC Converter 1 Output 7.2V 500mA 14V - 72V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 7.2V 500mA 14V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4892-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4892-ND
DC DC Converters 1470-4892-ND
Non-Isolated PoL Module DC DC Converter 1 Output 7.2V 500mA 14V - 72V Input

Non-Isolated PoL Module DC DC Converter 1 Output 7.2V 500mA 14V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 7.2V, 0.5A; Power Supply Approvals Xp Power - 07AH2583 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 7.2V, 0.5A; Power Supply Approvals Xp Power
07AH2583
Dc-Dc Converter, 7.2V, 0.5A; Power Supply Approvals Xp Power 07AH2583
DC-DC CONVERTER, 7.2V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.6W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 7.2V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.6W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 7.2V, 0.5A; No. Of Outputs Xp Power - 34AH2756 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 7.2V, 0.5A; No. Of Outputs Xp Power
34AH2756
Dc-Dc Converter, 7.2V, 0.5A; No. Of Outputs Xp Power 34AH2756
DC-DC CONVERTER, 7.2V, 0.5A; No. of Outputs:1 Output; Output Power Max:3.6W; Output Voltage Nom.:7.2V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

DC-DC CONVERTER, 7.2V, 0.5A; No. of Outputs:1 Output; Output Power Max:3.6W; Output Voltage Nom.:7.2V; Output Current Max:500mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4892-ND 07AH2583 34AH2756
Product Name DC DC Converters Dc-Dc Converter, 7.2V, 0.5A; Power Supply Approvals Xp Power Dc-Dc Converter, 7.2V, 0.5A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
DC Input Voltage 14.0 to 72.0 volts
Unlock Full Specs
to access all available technical data