XP Power SR Series Switching Regulator SR05S6V5

Description
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
Request a Quote Datasheet
Description
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SR Series Switching Regulator - SR05S6V5 - XP Power
Sunnyvale, CA, USA
SR Series Switching Regulator
SR05S6V5
SR Series Switching Regulator SR05S6V5
Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year Warranty

Features:

  • 3 Pin SIP 3T Switching Regulator
  • Wide Input Range
  • Continuous Short-circuit Protection
  • Pin Compatible with LM78MXX
  • Efficiency up to 97%
  • -40 °C to +85 °C Operating Temperature
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2247-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2247-5-ND
DC DC Converters 1470-2247-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 6.5V 500mA 8V - 34V Input

Linear Regulator Replacement DC DC Converter 1 Output 6.5V 500mA 8V - 34V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SR05S6V5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SR05S6V5
Power Supplies - Board Mount - DC DC Converters SR05S6V5
DC DC CONVERTER 6.5V 3W

DC DC CONVERTER 6.5V 3W

Supplier's Site
Dc-Dc Converter, Linear Reg, 1 O/p, 3.25W, 500Ma, 6.5V; Power Supply Approvals Xp Power - 24T5078 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Linear Reg, 1 O/p, 3.25W, 500Ma, 6.5V; Power Supply Approvals Xp Power
24T5078
Dc-Dc Converter, Linear Reg, 1 O/p, 3.25W, 500Ma, 6.5V; Power Supply Approvals Xp Power 24T5078
DC-DC CONVERTER, LINEAR REG, 1 O/P, 3.25W, 500mA, 6.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.25W; Output Current Max:500mA; Product Range:SR Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, LINEAR REG, 1 O/P, 3.25W, 500mA, 6.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.25W; Output Current Max:500mA; Product Range:SR Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 3.25 W, 6.5 V, 500 Ma Rohs Compliant Xp Power - 41T0833 - Newark, An Avnet Company
Chicago, IL, United States
Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 3.25 W, 6.5 V, 500 Ma Rohs Compliant Xp Power
41T0833
Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 3.25 W, 6.5 V, 500 Ma Rohs Compliant Xp Power 41T0833
Non Isolated Board Mount DC/DC Converter, SIP, Through Hole, 1, 3.25 W, 6.5 V, 500 mA RoHS Compliant: Yes

Non Isolated Board Mount DC/DC Converter, SIP, Through Hole, 1, 3.25 W, 6.5 V, 500 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SR05S6V5 1470-2247-5-ND SR05S6V5 24T5078 41T0833
Product Name SR Series Switching Regulator DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Linear Reg, 1 O/p, 3.25W, 500Ma, 6.5V; Power Supply Approvals Xp Power Non Isolated Board Mount Dc/dc Converter, Sip, Through Hole, 1, 3.25 W, 6.5 V, 500 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Linear Power Supply Switching Power Supply Linear Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers