XP Power DC DC Converters STS1024S6V5-TR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - STS1024S6V5-TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
STS1024S6V5-TR-ND
DC DC Converters STS1024S6V5-TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1A 9V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 6.5V, 1A; Power Supply Approvals Xp Power - 69AC3319 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6.5V, 1A; Power Supply Approvals Xp Power
69AC3319
Dc-Dc Converter, 6.5V, 1A; Power Supply Approvals Xp Power 69AC3319
DC-DC CONVERTER, 6.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 6.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number STS1024S6V5-TR-ND 69AC3319
Product Name DC DC Converters Dc-Dc Converter, 6.5V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details