XP Power DC DC Converters STS1024S1V5

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1A 4.6V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1A 4.6V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4721-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4721-ND
DC DC Converters 1470-4721-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1A 4.6V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1A 4.6V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Xp Power - 69AC3306 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Xp Power
69AC3306
Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Xp Power 69AC3306
DC-DC CONVERTER, 1.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 1.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4721-ND 69AC3306
Product Name DC DC Converters Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies - AWSP100-24 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
4 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details