XP Power DC DC Converters STS1024S1V5-TR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1A 4.6V - 36V Input
Request a Quote
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1A 4.6V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from XP Power, part number 69AC3307, is designed to provide a fixed output voltage of 1.5V with a maximum output current of 1A, delivering up to 1.5W of power. It features a wide input voltage range, allowing operation from 3.0V to 5.5V. The converter is a surface mount device (SMD) and is compliant with RoHS standards. It offers high efficiency, reaching up to 92% under optimal conditions, and includes features such as output voltage trimming, remote on/off capability, and continuous short-circuit protection. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The product is also backed by a three-year warranty and meets safety approvals including CE and UKCA.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from XP Power, part number 69AC3307, is designed to provide a fixed output voltage of 1.5V with a maximum output current of 1A, delivering up to 1.5W of power. It features a wide input voltage range, allowing operation from 3.0V to 5.5V. The converter is a surface mount device (SMD) and is compliant with RoHS standards. It offers high efficiency, reaching up to 92% under optimal conditions, and includes features such as output voltage trimming, remote on/off capability, and continuous short-circuit protection. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The product is also backed by a three-year warranty and meets safety approvals including CE and UKCA.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - STS1024S1V5-TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
STS1024S1V5-TR-ND
DC DC Converters STS1024S1V5-TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1A 4.6V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1A 4.6V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Xp Power - 69AC3307 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Xp Power
69AC3307
Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Xp Power 69AC3307
DC-DC CONVERTER, 1.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 1.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number STS1024S1V5-TR-ND 69AC3307
Product Name DC DC Converters Dc-Dc Converter, 1.5V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details