DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
266
267
268
269
270
271
272
273
274
275
276
277
278
280
290
300
310
320
330
332
| Product Name | Notes |
|---|---|
| 12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 20V DC POWER ADAPTER | |
| 24V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V, 12V 32W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V, 12V, -12V 39W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V, 9V, 12V 27W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V, 9V, 12V, 15V, 20V 45W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| AC/DC DIN RAIL SUPPLY 12V 48W | |
| AC/DC DIN RAIL SUPPLY 24V 120W | |
| AC/DC DIN RAIL SUPPLY 24V 240W | |
| AC/DC DIN RAIL SUPPLY 24V 30W | |
| AC/DC DIN RAIL SUPPLY 24V 480W | |
| AC/DC DIN RAIL SUPPLY 24V 50W | |
| AC/DC DIN RAIL SUPPLY 24V 960W | |
| AC/DC DIN RAIL SUPPLY 24V 96W | |
| AC/DC DIN RAIL SUPPLY 48V 120W | |
| AC/DC DIN RAIL SUPPLY 5V 15W | |
| AC/DC DIN RAIL SUPPLY 5V 30W | |
| DC POWER ADAPTER - 12V, 2A | |
| DC POWER ADAPTER - 12V, 5A | |
| DC POWER ADAPTER - 12V, 6.5A | |
| DC POWER ADAPTER - 5V, 2A | |
| DC POWER ADAPTER - 5V, 3A | |
| DC POWER ADAPTER - 5V, 4A | |
| DC POWER ADAPTER - 9V, 2A | |
| Isolated Module DC DC Converter 1 Output 12V 1.2A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 130mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 130mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 130mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 130mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 150mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 900mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 100mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 100mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 100mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 700mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 800mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.2A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.35A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.35A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.35A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.6A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.6A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.6A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.6A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 400mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 400mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 400mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 400mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 300mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 300mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 300mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 6V 2.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 130mA, 130mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 130mA, 130mA 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 130mA, 130mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 130mA, 130mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 130mA, 130mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 130mA, 130mA 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 130mA, 130mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 130mA, 130mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 250mA, 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 250mA, 250mA 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 250mA, 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 250mA, 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 450mA, 450mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 450mA, 450mA 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 450mA, 450mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 450mA, 450mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 65mA, 65mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 65mA, 65mA 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 65mA, 65mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 24V 65mA, 65mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 450mA, 450mA 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 65mA, 65mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 65mA, 65mA 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 65mA, 65mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 50mA, 50mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 50mA, 50mA 36V - 76V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 50mA, 50mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 50mA, 50mA 9V - 18V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 6.5V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 16V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 6.5V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 8V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1A 10V - 36V Input | |
| Open Frame AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 4.2A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input | |
| SPARE 5V DC POWER ADAPTER |
| << Prev | Next >> |