XP Power DC DC Converters STR05S2V5

Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3941-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3941-ND
DC DC Converters 1470-3941-ND
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 32V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - STR05S2V5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
STR05S2V5
Power Supplies - Board Mount - DC DC Converters STR05S2V5
DC DC CONVERTER 2.5V 1W

DC DC CONVERTER 2.5V 1W

Supplier's Site
Dc-Dc Converter, 2.5V, 0.5A; Power Supply Approvals Xp Power - 77Y4677 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V, 0.5A; Power Supply Approvals Xp Power
77Y4677
Dc-Dc Converter, 2.5V, 0.5A; Power Supply Approvals Xp Power 77Y4677
DC-DC CONVERTER, 2.5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.25W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 2.5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.25W; Output Current Max:500mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3941-ND STR05S2V5 77Y4677
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2.5V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details