XP Power DC DC Converters STS1024S12-TR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 15V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - STS1024S12-TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
STS1024S12-TR-ND
DC DC Converters STS1024S12-TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 15V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 15V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power - 69AC3311 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power
69AC3311
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power 69AC3311
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number STS1024S12-TR-ND 69AC3311
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details