XP Power DC DC Converters SRH05S7V2

Description
Linear Regulator Replacement DC DC Converter 1 Output 7.2V 500mA 14V - 72V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 7.2V 500mA 14V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4537-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4537-ND
DC DC Converters 1470-4537-ND
Linear Regulator Replacement DC DC Converter 1 Output 7.2V 500mA 14V - 72V Input

Linear Regulator Replacement DC DC Converter 1 Output 7.2V 500mA 14V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 7.2V, 0.5A; Power Supply Approvals Xp Power - 46AC8560 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 7.2V, 0.5A; Power Supply Approvals Xp Power
46AC8560
Dc-Dc Converter, 7.2V, 0.5A; Power Supply Approvals Xp Power 46AC8560
DC-DC CONVERTER, 7.2V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3.6W; Output Current Max:500mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14V RoHS Compliant: Yes

DC-DC CONVERTER, 7.2V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3.6W; Output Current Max:500mA; Product Range:SRH05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 7.2V, 0.5A; Dc / Dc Converter Mounting Xp Power - 47AC1651 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 7.2V, 0.5A; Dc / Dc Converter Mounting Xp Power
47AC1651
Dc-Dc Converter, 7.2V, 0.5A; Dc / Dc Converter Mounting Xp Power 47AC1651
DC-DC CONVERTER, 7.2V, 0.5A; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:3.6W; Output Voltage Nom.:7.2V; Output Current Max:500mA; Input Voltage DC Min:14V; Input Voltage DC Max:72V; Product RoHS Compliant: Yes

DC-DC CONVERTER, 7.2V, 0.5A; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:3.6W; Output Voltage Nom.:7.2V; Output Current Max:500mA; Input Voltage DC Min:14V; Input Voltage DC Max:72V; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4537-ND 46AC8560 47AC1651
Product Name DC DC Converters Dc-Dc Converter, 7.2V, 0.5A; Power Supply Approvals Xp Power Dc-Dc Converter, 7.2V, 0.5A; Dc / Dc Converter Mounting Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227792 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details