Murata Power Solutions DC DC Converters SPM25-120-D48-C

Description
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - SPM25-120-D48-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SPM25-120-D48-C-ND
DC DC Converters SPM25-120-D48-C-ND
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 2.1A, 25.2W; Power Supply Approvals Murata Power Solutions - 19X7304 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 2.1A, 25.2W; Power Supply Approvals Murata Power Solutions
19X7304
Dc-Dc Converter, Iso Pol, 1O/p, 2.1A, 25.2W; Power Supply Approvals Murata Power Solutions 19X7304
DC-DC CONVERTER, ISO POL, 1O/P, 2.1A, 25.2W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 2.1A, 25.2W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM25-120-D48-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM25-120-D48-C
Power Supplies - Board Mount - DC DC Converters SPM25-120-D48-C
DC DC CONVERTER 12V 25W

DC DC CONVERTER 12V 25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number SPM25-120-D48-C-ND 19X7304 SPM25-120-D48-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 2.1A, 25.2W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.1 amps 2.1 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 158127186 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details